Panasonic Switch, Smd, 6.5X6X2.5Mm, 3.5N; Product Range Panasonic EVQQ2202W

Description
SWITCH, SMD, 6.5X6X2.5MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, 6.5X6X2.5MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, 6.5X6X2.5Mm, 3.5N; Product Range Panasonic - 63W1947 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 6.5X6X2.5Mm, 3.5N; Product Range Panasonic
63W1947
Switch, Smd, 6.5X6X2.5Mm, 3.5N; Product Range Panasonic 63W1947
SWITCH, SMD, 6.5X6X2.5MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, SMD, 6.5X6X2.5MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1947
Product Name Switch, Smd, 6.5X6X2.5Mm, 3.5N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-1072 - Aratas America LLC
Specs
Switch Dimensions 9.5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers