Panasonic Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic EVQPT9A15

Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVQPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVQPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic - 86Y0270 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
86Y0270
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic 86Y0270
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVQPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVQPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 86Y0270
Product Name Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Solder Lug; Product Range Schurter - 04F1085 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - B3F-6005-A-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details