Panasonic Switch, 6.1X4.0Mm, 1.6N, Side Push; Switch Terminals Panasonic EVQPSD02K

Description
SWITCH, 6.1X4.0MM, 1.6N, SIDE PUSH; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:1.6N; SVHC:No SVHC (07-Jul-2017); Actuation Type:Side;RoHS Compliant: Yes
Datasheet
Description
SWITCH, 6.1X4.0MM, 1.6N, SIDE PUSH; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:1.6N; SVHC:No SVHC (07-Jul-2017); Actuation Type:Side;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6.1X4.0Mm, 1.6N, Side Push; Switch Terminals Panasonic - 63W1890 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6.1X4.0Mm, 1.6N, Side Push; Switch Terminals Panasonic
63W1890
Switch, 6.1X4.0Mm, 1.6N, Side Push; Switch Terminals Panasonic 63W1890
SWITCH, 6.1X4.0MM, 1.6N, SIDE PUSH; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:1.6N; SVHC:No SVHC (07-Jul-2017); Actuation Type:Side;RoHS Compliant: Yes

SWITCH, 6.1X4.0MM, 1.6N, SIDE PUSH; Switch Terminals:Solder; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:1.6N; SVHC:No SVHC (07-Jul-2017); Actuation Type:Side;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1890
Product Name Switch, 6.1X4.0Mm, 1.6N, Side Push; Switch Terminals Panasonic
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-2046-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - B3F-6055-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers