Panasonic Switch, 6.0X3.5Mm, 2.4N, Brown; Product Range Panasonic EVQPJJ04T

Description
SWITCH, 6.0X3.5MM, 2.4N, BROWN; Product Range:EVQPJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet
Description
SWITCH, 6.0X3.5MM, 2.4N, BROWN; Product Range:EVQPJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6.0X3.5Mm, 2.4N, Brown; Product Range Panasonic - 63W1878 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6.0X3.5Mm, 2.4N, Brown; Product Range Panasonic
63W1878
Switch, 6.0X3.5Mm, 2.4N, Brown; Product Range Panasonic 63W1878
SWITCH, 6.0X3.5MM, 2.4N, BROWN; Product Range:EVQPJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, 6.0X3.5MM, 2.4N, BROWN; Product Range:EVQPJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1878
Product Name Switch, 6.0X3.5Mm, 2.4N, Brown; Product Range Panasonic
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
8 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details