Panasonic Switch, 6.0X3.5Mm, 1.6N, Black; Product Range Panasonic EVQPE504K

Description
SWITCH, 6.0X3.5MM, 1.6N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet
Description
SWITCH, 6.0X3.5MM, 1.6N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6.0X3.5Mm, 1.6N, Black; Product Range Panasonic - 63W1862 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6.0X3.5Mm, 1.6N, Black; Product Range Panasonic
63W1862
Switch, 6.0X3.5Mm, 1.6N, Black; Product Range Panasonic 63W1862
SWITCH, 6.0X3.5MM, 1.6N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, 6.0X3.5MM, 1.6N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1862
Product Name Switch, 6.0X3.5Mm, 1.6N, Black; Product Range Panasonic
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details