Panasonic Tactile Switches - EVQPE104K EVQPE104K

Description
Manufacturer: Panasonic Win Source Part Number: 823039-EVQPE104K Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 823039-EVQPE104K Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQPE104K
823039-EVQPE104K
Tactile Switches - EVQPE104K 823039-EVQPE104K
Manufacturer: Panasonic Win Source Part Number: 823039-EVQPE104K Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823039-EVQPE104K
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Switch, 6.0X3.5Mm, 1.0N, Black; Product Range Panasonic - 63W1858 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6.0X3.5Mm, 1.0N, Black; Product Range Panasonic
63W1858
Switch, 6.0X3.5Mm, 1.0N, Black; Product Range Panasonic 63W1858
SWITCH, 6.0X3.5MM, 1.0N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

SWITCH, 6.0X3.5MM, 1.0N, BLACK; Product Range:EVQPE Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQPE104K
Key/Switch >> Tactile Switches EVQPE104K
不带 50mA 6mm 100MΩ 50,000 Times 12V 1N 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD,3.5x6mm Tactile Switches ROHS

不带 50mA 6mm 100MΩ 50,000 Times 12V 1N 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD,3.5x6mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - EVQPE104K - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQPE104K
Pushbutton Switches EVQPE104K
Without 50mA 6mm 100MΩ 50,000 Times 12V 1N 3.5mm 4.3mm Rectangle button Standing paste SPST SMD,3.5x6mm Tactile Switches ROHS

Without 50mA 6mm 100MΩ 50,000 Times 12V 1N 3.5mm 4.3mm Rectangle button Standing paste SPST SMD,3.5x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 823039-EVQPE104K 63W1858 EVQPE104K EVQPE104K
Product Name Tactile Switches - EVQPE104K Switch, 6.0X3.5Mm, 1.0N, Black; Product Range Panasonic Key/Switch >> Tactile Switches Pushbutton Switches
Terminal Type Surface Mount Technology; SMD J pin
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 4.3mm x Length: 6mm x Width: 3.5mm
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
R program - RDL - Illuminated pushbutton - RDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details