Panasonic Tactile Switches - EVQP7M01P EVQP7M01P

Description
Manufacturer: Panasonic Win Source Part Number: 823038-EVQP7M01P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 823038-EVQP7M01P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP7M01P
823038-EVQP7M01P
Tactile Switches - EVQP7M01P 823038-EVQP7M01P
Manufacturer: Panasonic Win Source Part Number: 823038-EVQP7M01P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823038-EVQP7M01P
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 823038-EVQP7M01P
Product Name Tactile Switches - EVQP7M01P
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
8 suppliers