Panasonic Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic EVQP7L01P

Description
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic - 57AC6749 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
57AC6749
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic 57AC6749
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6749
Product Name Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7022-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details