TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
50mA 3.5mm 100MΩ 100,000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Surface Mount,Right Angle SPST SMD,3.5x3.6mm Tactile Switches ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 57AC6747 | EVQP7C01P |
| Product Name | Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic | Key/Switch >> Tactile Switches |
| Terminal Type | Surface Mount Technology; SMD | Right Angle PC Pins; Surface Mount Technology; Solder Lug |
| Min. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2243 kg) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 1.35mm x Length: 3.5mm x Width: 3.55mm | |
| Features | RoHS |