Panasonic Tactile Switches - EVQP6DB35 EVQP6DB35

Description
Manufacturer: Panasonic Win Source Part Number: 1172961-EVQP6DB35 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172961-EVQP6DB35 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP6DB35
1172961-EVQP6DB35
Tactile Switches - EVQP6DB35 1172961-EVQP6DB35
Manufacturer: Panasonic Win Source Part Number: 1172961-EVQP6DB35 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172961-EVQP6DB35
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic - 63W1915 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic
63W1915
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic 63W1915
SWITCH, TACT, 4.3X4.1MM, 1.6N; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x RoHS Compliant: Yes

SWITCH, TACT, 4.3X4.1MM, 1.6N; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVQP6DB35 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP6DB35
Pushbutton Switches EVQP6DB35
20mA 4.1mm 50MΩ 1,000,000 Times 1.6N 15V 4.1mm 0.35mm Round Button Standing paste SPST SMD,4.1x4.1mm Tactile Switches ROHS

20mA 4.1mm 50MΩ 1,000,000 Times 1.6N 15V 4.1mm 0.35mm Round Button Standing paste SPST SMD,4.1x4.1mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172961-EVQP6DB35 63W1915 EVQP6DB35
Product Name Tactile Switches - EVQP6DB35 Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic Pushbutton Switches
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers