Panasonic Tactile Switches - EVQP46B3M EVQP46B3M

Description
Manufacturer: Panasonic Win Source Part Number: 1172959-EVQP46B3M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172959-EVQP46B3M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP46B3M
1172959-EVQP46B3M
Tactile Switches - EVQP46B3M 1172959-EVQP46B3M
Manufacturer: Panasonic Win Source Part Number: 1172959-EVQP46B3M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172959-EVQP46B3M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic - 47AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
47AC4956
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic 47AC4956
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172959-EVQP46B3M 47AC4956
Product Name Tactile Switches - EVQP46B3M Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3678-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3F Tactile Switch - B3F-5101 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details