Panasonic Tactile Switches - EVQP42B3M EVQP42B3M

Description
Manufacturer: Panasonic Win Source Part Number: 823037-EVQP42B3M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 823037-EVQP42B3M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP42B3M
823037-EVQP42B3M
Tactile Switches - EVQP42B3M 823037-EVQP42B3M
Manufacturer: Panasonic Win Source Part Number: 823037-EVQP42B3M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823037-EVQP42B3M
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Pushbutton Switches - EVQP42B3M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP42B3M
Pushbutton Switches EVQP42B3M
20mA 6.2mm 100MΩ 1,000,000 Times 1.6N 15V 3mm 3.5mm Horizontal attachment SPST SMD,3x6.2mm Tactile Switches ROHS

20mA 6.2mm 100MΩ 1,000,000 Times 1.6N 15V 3mm 3.5mm Horizontal attachment SPST SMD,3x6.2mm Tactile Switches ROHS

Supplier's Site
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic - 47AC4954 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
47AC4954
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic 47AC4954
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 823037-EVQP42B3M EVQP42B3M 47AC4954
Product Name Tactile Switches - EVQP42B3M Pushbutton Switches Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3458-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3F Tactile Switch - B3F-6122 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers