Panasonic Key/Switch >> Tactile Switches EVQP2P02W

Description
20mA 4.7mm 100MΩ One Million Times 1N 15V 3.5mm 2.5mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS
Datasheet
Description
20mA 4.7mm 100MΩ One Million Times 1N 15V 3.5mm 2.5mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQP2P02W
Key/Switch >> Tactile Switches EVQP2P02W
20mA 4.7mm 100MΩ One Million Times 1N 15V 3.5mm 2.5mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS

20mA 4.7mm 100MΩ One Million Times 1N 15V 3.5mm 2.5mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - EVQP2P02W - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP2P02W
Pushbutton Switches EVQP2P02W
20mA 4.7mm 100MΩ 1,000,000 Times 1N 15V 3.5mm 2.5mm Rectangle button Standing paste SPST SMD,3.5x4.7mm Tactile Switches ROHS

20mA 4.7mm 100MΩ 1,000,000 Times 1N 15V 3.5mm 2.5mm Rectangle button Standing paste SPST SMD,3.5x4.7mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQP2P02W EVQP2P02W
Product Name Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2.5mm x Length: 4.7mm x Width: 3.5mm
Terminal Type J pin
Features RoHS
Min. Actuating Force 0.2 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers