Panasonic Switch, Tact, 4.7X3.5Mm, 2.5N; Product Range Panasonic EVQP2H02B

Description
SWITCH, TACT, 4.7X3.5MM, 2.5N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACT, 4.7X3.5MM, 2.5N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tact, 4.7X3.5Mm, 2.5N; Product Range Panasonic - 86Y0273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.7X3.5Mm, 2.5N; Product Range Panasonic
86Y0273
Switch, Tact, 4.7X3.5Mm, 2.5N; Product Range Panasonic 86Y0273
SWITCH, TACT, 4.7X3.5MM, 2.5N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes

SWITCH, TACT, 4.7X3.5MM, 2.5N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 86Y0273
Product Name Switch, Tact, 4.7X3.5Mm, 2.5N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details