Panasonic Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic EVQP2602M

Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6740 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6740
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6740
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6740
Product Name Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Light Touch Miniature Pushbutton - EB2065-BF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details