Panasonic Tactile Switches - EVQP1Y05M EVQP1Y05M

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058079-EVQP1Y05M Number of Positions: 2 Color: Natural Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6 mm Orientation: Straight Mounting: SMD (SMT) Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.5 N Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA402W; EVPAF7B70; EVQ-P1D05M; SKRAAKE010; SKRAAME010; SKRBACE010EVQ-P1Y05M ; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.4 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058079-EVQP1Y05M Number of Positions: 2 Color: Natural Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6 mm Orientation: Straight Mounting: SMD (SMT) Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.5 N Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA402W; EVPAF7B70; EVQ-P1D05M; SKRAAKE010; SKRAAME010; SKRBACE010EVQ-P1Y05M ; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.4 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQP1Y05M - 1058079-EVQP1Y05M - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQP1Y05M
1058079-EVQP1Y05M
Tactile Switches - EVQP1Y05M 1058079-EVQP1Y05M
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058079-EVQP1Y05M Number of Positions: 2 Color: Natural Termination: SMD/SMT Termination: J-Bend Current Rating: 50 mA Length: 6 mm Orientation: Straight Mounting: SMD (SMT) Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Operating Force: 2.5 N Illumination Type: Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVP-AA402W; EVPAF7B70; EVQ-P1D05M; SKRAAKE010; SKRAAME010; SKRBACE010EVQ-P1Y05M ; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.4 mm RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058079-EVQP1Y05M
Number of Positions: 2
Color: Natural
Termination: SMD/SMT
Termination: J-Bend
Current Rating: 50 mA
Length: 6 mm
Orientation: Straight
Mounting: SMD (SMT)
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 2.5 N
Illumination Type: Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVP-AA402W; EVPAF7B70; EVQ-P1D05M; SKRAAKE010; SKRAAME010; SKRBACE010EVQ-P1Y05M;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.4 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 86Y0271 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
86Y0271
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 86Y0271
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVQP1Y05M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP1Y05M
Pushbutton Switches EVQP1Y05M
Without 50mA 6mm 100MΩ 100000 Times 2.5N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Without 50mA 6mm 100MΩ 100000 Times 2.5N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1058079-EVQP1Y05M 86Y0271 EVQP1Y05M
Product Name Tactile Switches - EVQP1Y05M Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic Pushbutton Switches
Min. Actuating Force 0.6 lbs (0.2549 kg) 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 486-3353-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
30mm Non-Illuminated Selector Momentary and Maintained  Push Buttons - AS2-2P - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
B3J Hinged Tactile Switch - B3J-6300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers