Panasonic Tactile Switches - EVQP1D05M EVQP1D05M

Description
Manufacturer: Panasonic Win Source Part Number: 1172957-EVQP1D05M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1172957-EVQP1D05M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQP1D05M - 1172957-EVQP1D05M - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQP1D05M
1172957-EVQP1D05M
Tactile Switches - EVQP1D05M 1172957-EVQP1D05M
Manufacturer: Panasonic Win Source Part Number: 1172957-EVQP1D05M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1172957-EVQP1D05M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Portable Devices

Buy Now
Pushbutton Switches - EVQP1D05M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP1D05M
Pushbutton Switches EVQP1D05M
Without 50mA 6mm 100MΩ 100000 Times 2.5N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Without 50mA 6mm 100MΩ 100000 Times 2.5N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172957-EVQP1D05M EVQP1D05M
Product Name Tactile Switches - EVQP1D05M Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-BL-529 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 2337242-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers