Panasonic Switch, 4X4Mm, 2.4N; Product Range Panasonic EVQ9P6B40

Description
SWITCH, 4X4MM, 2.4N; Product Range:EVQ9P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x 4.1mm; IP RoHS Compliant: Yes
Datasheet
Description
SWITCH, 4X4MM, 2.4N; Product Range:EVQ9P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x 4.1mm; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4X4Mm, 2.4N; Product Range Panasonic - 63W1955 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4X4Mm, 2.4N; Product Range Panasonic
63W1955
Switch, 4X4Mm, 2.4N; Product Range Panasonic 63W1955
SWITCH, 4X4MM, 2.4N; Product Range:EVQ9P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x 4.1mm; IP RoHS Compliant: Yes

SWITCH, 4X4MM, 2.4N; Product Range:EVQ9P6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x 4.1mm; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1955
Product Name Switch, 4X4Mm, 2.4N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3676-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1003P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg)
View Details
4 suppliers
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers