Panasonic Product Range Panasonic EVQ-Q2K03W.

Description
Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x 6mm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x 6mm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Panasonic - 27AC5586 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Panasonic
27AC5586
Product Range Panasonic 27AC5586
Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x 6mm; IP Rating:- RoHS Compliant: Yes

Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x 6mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 27AC5586
Product Name Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1825910-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Low Profile Process Sealed Tactile - JB15HAP-4HC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details