Light touch switch for surface mounting, 6.5 mm × 6.0 mm in footprint with 2.5 mm height, featuring a 1.0 N operating force, white push plate, and ground terminal, with 1000000 cycles minimum endurance and SPST snap-action contact. It operates at 10 µA to 20 mA and 2 Vdc to 15 Vdc, with contact resistance ≤100 mΩ, insulation resistance ≥100 MΩ, and dielectric strength of 250 Vac for 1 minute. Bouncing is ≤10 ms, and operating temperature ranges from -20 °C to +70 °C. The switch uses J-bent terminals and is compatible with embossed tape packaging.
Switch, Light Touch, 6mm Square, SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 78R8949 |
| Product Name | Switch, Light Touch, 6Mm Square, Smd Rohs Compliant Panasonic |
| Approvals | RoHS |