EVQ-PLKA08 is a surface-mount light touch switch with a 2.6 N operating force, 0.8 mm height (without push plate), and a 500,000-cycle minimum operating life. It is a snap-action, SPST switch rated for 10 µA at 2 Vdc to 20 mA at 15 Vdc, with contact resistance ≤50 mΩ and insulation resistance ≥50 MΩ at 100 Vdc. The switch is designed for reflow soldering, with dimensions of 4.9 mm × 4.9 mm and an operating temperature range of -20 °C to +70 °C. It is non-washable and supplied in embossed tape packaging.
Light Touch Switch, Super Thin Type, SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2779 |
| Product Name | Light Touch Switch, Super Thin Type, Smd Rohs Compliant Panasonic |
| Approvals | RoHS |