TE Connectivity Tactile Switches 1-1825955-0

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-1651-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1651-ND
Tactile Switches 450-1651-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1-1825955-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1825955-0
Pushbutton Switches 1-1825955-0
6MM TACT SWITCH, HT W/ESD

6MM TACT SWITCH, HT W/ESD

Buy Now
Shenzhen, China
Switches - Tactile Switches
1-1825955-0
Switches - Tactile Switches 1-1825955-0
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Alcoswitch Te Connectivity - 74AJ7343 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Alcoswitch Te Connectivity
74AJ7343
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Alcoswitch Te Connectivity 74AJ7343
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT

TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-1651-ND 1-1825955-0 1-1825955-0 74AJ7343
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Alcoswitch Te Connectivity
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506471-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLBL/306D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers