Light touch switch with SPST snap-action, rated for 10 µA at 2 Vdc to 50 mA at 12 Vdc resistive load, contact resistance ≤100 mΩ, insulation resistance ≥100 MΩ at 100 Vdc, and 250 Vac dielectric withstand for 1 minute. Operating force is 2.4 N±0.6 N, travel is 0.25 mm +0.20 mm, -0.10 mm, and operating life is 30,000 cycles minimum. Dimensions are 6.0 mm × 3.5 mm with height 5.0 mm. Operating temperature range is -30 °C to +85 °C. Package is bulk with brown push plate.
Light Touch Switch, 6.0X3.5mm, leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 83T2752 |
| Product Name | Light Touch Switch, 6.0X3.5Mm, Leaded Rohs Compliant Panasonic |
| Approvals | RoHS |