Win Source Part Number: 1104712-B3WN-6002
Category: Switches>Tactile Switches
Series: B3WN
Termination Style: PC Pin
Features: Sealed - Fully
Package: Cut Tape (CT),Tape & Box (TB)
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 8.00mm x 8.00mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Actuator Height off PCB, Vertical: 13.00mm
Alternative Parts (Cross-Reference): PTS645TH50LFS; PTS645TH43LFS; PTS645VH83-2 LFS; EVQ-PVA05K; SKHHLNA010; SKHHBWA010B3WN 6002; B3WN-6002(S); B3WN-6002(S).; B3WN-6002.; B3WN-6002S; B3WN6002; B3WN6002S;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8536.50.9031
Mfr: Omron Electronics Inc-EMC Div
Other Names: B3WN6002,B3WN6002S,B
Base Product Number: B3WN
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches SPST-NO 200gF 8X8
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3WN Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
SWITCH, PCB, SPNO; Product Range:B3WN Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):10mm x 10mm; RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1104712-B3WN-6002 | B3WN-6002 | B3WN-6002 | 36K3108 | 96K7426 | B3WN-6002 |
| Product Name | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components | Switch, Pcb, Spno; Product Range Omron | Tactile Switches |
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | ||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |