The EB2085-B-J32AC is a miniature pushbutton switch from the EB series, designed for light touch actuation in electronic controls. It features a double pole, ON-ON circuit configuration with silver contacts and solder lug terminals rated for 3A at 125V AC. The switch has a stainless steel frame, a melamine phenolic resin case rated UL94V-0, and epoxy-sealed terminals to resist contaminant ingress. The bushing mount variant provides high torque to prevent rotation during installation. Contact resistance is 10 milliohms maximum for silver contacts, with an insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case. Mechanical life is 100,000 operations minimum and electrical life is 25,000 operations minimum under rated load. Operating temperature ranges from -10°C to +70°C. The actuator travel for the alternate action model is 0.087 inch (2.2mm).
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2085-B-J32AC | EB2085-B-J32AC | 2300-EB2085-B-J32AC | EB2085-B-J32AC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |