Panasonic Product Range Panasonic EVQ-5PN05K.

Description
Product Range:EVQ5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
Product Range:EVQ5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Panasonic - 15AC2918 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Panasonic
15AC2918
Product Range Panasonic 15AC2918
Product Range:EVQ5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:-RoHS Compliant: Yes

Product Range:EVQ5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 15AC2918
Product Name Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPE-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-3-161-119DKR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details