Panasonic Tactile Switches - EVPASJC1A EVPASJC1A

Description
Manufacturer: Panasonic Win Source Part Number: 730852-EVPASJC1A Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 730852-EVPASJC1A Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVPASJC1A - 730852-EVPASJC1A - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVPASJC1A
730852-EVPASJC1A
Tactile Switches - EVPASJC1A 730852-EVPASJC1A
Manufacturer: Panasonic Win Source Part Number: 730852-EVPASJC1A Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730852-EVPASJC1A
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Tactile Switch, 0.05A, 12Vdc, 350Gf, Smd Rohs Compliant Panasonic - 25AK0566 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 350Gf, Smd Rohs Compliant Panasonic
25AK0566
Tactile Switch, 0.05A, 12Vdc, 350Gf, Smd Rohs Compliant Panasonic 25AK0566
TACTILE SWITCH, 0.05A, 12VDC, 350GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 350GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 730852-EVPASJC1A 25AK0566
Product Name Tactile Switches - EVPASJC1A Tactile Switch, 0.05A, 12Vdc, 350Gf, Smd Rohs Compliant Panasonic
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers