12 × 12-mm Surface-mounting
Switches for High-density
Mounting
Win Source Part Number: 1356622-B3FS-4005P
Category: Switches - Tactile Switches
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: B3FS-4
Package: Tape & Reel
Product Status: Active
Base Product Number: B3FS
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 1,000,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 12.00mm x 12.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Switch Travel: 0.25mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 12x12 Surface mount tactile switch, flat
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:B3FS-4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes
SWITCH TACT SPST-NO 0.05A 24V
| Aratas America LLC | Win Source Electronics | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3FS-4005P | 1356622-B3FS-4005P | Z4374DKR-ND | Z4374CT-ND | B3FS-4005P | 25Y0180 | B3FS-4005P |
| Product Name | B3FS-4 SMD Tactile Switch | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Omron Electronic Components | Switches - Tactile Switches |
| Switch Dimensions | 4.3 x 12 x 12 mm | 12.00mm x 12.00mm | 12.00mm x 12.00mm | ||||
| Terminal Type | Surfece mount | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | Gull Wing Lead | Surface Mount Technology; Surface Mount | ||
| Min. Actuating Force | 0.3 lbs (0.1499 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) |
| Max. Actuating Force | 0.3 lbs (0.1499 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |
| Max. Mechanical Life | 300000 Number of electrical operations | 1.00E6 Number of electrical operations | 1.00E6 Number of electrical operations |