Panasonic Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic EVPAF5B70

Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic - 86Y0252 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
86Y0252
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic 86Y0252
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 86Y0252
Product Name Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3347-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details