Panasonic Key/Switch >> Tactile Switches EVPAEBB2A

Description
20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Brick nogging SPST SMD,2.6x4.5mm Tactile Switches ROHS
Datasheet
Description
20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Brick nogging SPST SMD,2.6x4.5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVPAEBB2A
Key/Switch >> Tactile Switches EVPAEBB2A
20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Brick nogging SPST SMD,2.6x4.5mm Tactile Switches ROHS

20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Brick nogging SPST SMD,2.6x4.5mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - EVPAEBB2A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPAEBB2A
Pushbutton Switches EVPAEBB2A
20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Standing paste SPST SMD,2.6x4.5mm Tactile Switches ROHS

20mA 4.5mm 100MΩ 200,000 Times 1.6N 15V 2.6mm 2.9mm Rectangle button Standing paste SPST SMD,2.6x4.5mm Tactile Switches ROHS

Supplier's Site
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic - 47AC4943 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
47AC4943
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic 47AC4943
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVPAE Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVPAE Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVPAEBB2A EVPAEBB2A 47AC4943
Product Name Key/Switch >> Tactile Switches Pushbutton Switches Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2.9mm x Length: 4.5mm x Width: 2.6mm
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDL - Illuminated pushbutton - NDLBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details