Panasonic Tactile Switches - EVPAA602W EVPAA602W

Description
Manufacturer: Panasonic Win Source Part Number: 1172953-EVPAA602W Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172953-EVPAA602W Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVPAA602W
1172953-EVPAA602W
Tactile Switches - EVPAA602W 1172953-EVPAA602W
Manufacturer: Panasonic Win Source Part Number: 1172953-EVPAA602W Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172953-EVPAA602W
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Pushbutton Switches - EVPAA602W - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPAA602W
Pushbutton Switches EVPAA602W
20mA 3.5mm 100MΩ 200,000 Times 3.5N 15V 2.9mm 1.7mm Rectangle button Standing paste SPST SMD,2.9x3.5mm Tactile Switches ROHS

20mA 3.5mm 100MΩ 200,000 Times 3.5N 15V 2.9mm 1.7mm Rectangle button Standing paste SPST SMD,2.9x3.5mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVPAA602W
Key/Switch >> Tactile Switches EVPAA602W
20mA 3.5mm 100MΩ 200,000 Times 3.5N 15V 2.9mm 1.7mm Rectangle button Brick nogging SPST SMD,2.9x3.5mm Tactile Switches ROHS

20mA 3.5mm 100MΩ 200,000 Times 3.5N 15V 2.9mm 1.7mm Rectangle button Brick nogging SPST SMD,2.9x3.5mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic - 57AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic
57AC6727
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic 57AC6727
TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172953-EVPAA602W EVPAA602W EVPAA602W 57AC6727
Product Name Tactile Switches - EVPAA602W Pushbutton Switches Key/Switch >> Tactile Switches Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.7mm x Length: 3.5mm x Width: 2.9mm
Terminal Type J pin Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.8 lbs (0.3568 kg) 0.8 lbs (0.3499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3467-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2506477-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details