Panasonic Tactile Switches - EVPAA202K EVPAA202K

Description
Manufacturer: Panasonic Win Source Part Number: 1172952-EVPAA202K Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172952-EVPAA202K Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVPAA202K
1172952-EVPAA202K
Tactile Switches - EVPAA202K 1172952-EVPAA202K
Manufacturer: Panasonic Win Source Part Number: 1172952-EVPAA202K Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172952-EVPAA202K
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Switch, Tact, 3.5X2.9Mm, 1.6N; Product Range Panasonic - 63W1850 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 3.5X2.9Mm, 1.6N; Product Range Panasonic
63W1850
Switch, Tact, 3.5X2.9Mm, 1.6N; Product Range Panasonic 63W1850
SWITCH, TACT, 3.5X2.9MM, 1.6N; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACT, 3.5X2.9MM, 1.6N; Product Range:EVPAA Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVPAA202K - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPAA202K
Pushbutton Switches EVPAA202K
20mA 3.5mm 100MΩ 200,000 Times 1.6N 15V 2.9mm 1.7mm Rectangle button Standing paste SPST SMD,2.9x3.5mm Tactile Switches ROHS

20mA 3.5mm 100MΩ 200,000 Times 1.6N 15V 2.9mm 1.7mm Rectangle button Standing paste SPST SMD,2.9x3.5mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172952-EVPAA202K 63W1850 EVPAA202K
Product Name Tactile Switches - EVPAA202K Switch, Tact, 3.5X2.9Mm, 1.6N; Product Range Panasonic Pushbutton Switches
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-302 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3S Sealed Tactile Switch (SMT) - B3S-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Surfece mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers