Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT GOLD CONT WHITE BLK BEZEL GRNGRN LED
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085G-B-J33AFF | 2300-EB2085G-B-J33AFF | EB2085G-B-J33AFF-ND | EB2085G-B-J33AFF | EB2085G-B-J33AFF | EB2085G-B-J33AFF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Lug |