The EB2061P-BC is a double pole, ON-ON momentary pushbutton with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a stainless steel frame, a melamine phenolic resin case rated UL94V-0, epoxy-sealed terminals, and a nominal operating force of 2.94N. The switch has a total travel of 1.6mm, 100,000 mechanical operations minimum, and 25,000 electrical operations minimum. It supports mounting via bushing with a recommended torque of 1.47Nm for double nut installation. The operating temperature range is -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061P-BC | EB2061P-BC | 2300-EB2061P-BC | EB2061P-BC-ND | EB2061P-BC | EB2061P-BC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear | Straight PC Pins |