Altech Corp. 22mm Illuminated Selector Push Buttons 2ASL8LB-4-230

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Selector Push Buttons
2ASL8LB-4-230
22mm Illuminated Selector Push Buttons 2ASL8LB-4-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Touch Switches and Tactile Switches
Product Number 2ASL8LB-4-230
Product Name 22mm Illuminated Selector Push Buttons
Switch Type Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Twin Touch Metal Operators - 2ATF8-F2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details