Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic EVP-6AWD40

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic - 61AK3430 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic
61AK3430
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic 61AK3430
TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67

TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67

Supplier's Site Datasheet
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic - 61AK3431 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic
61AK3431
Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic 61AK3431
TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67

TACTILE SWITCH, 0.02A, 15VDC, SMD, 3N; Product Range:EVPAW Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:20mA at 15VDC; IP Rating:IP67

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 61AK3430
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 3N; Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Hardware - AT4060Y-B - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details