Panasonic EVM1SSX50B54 EVM1SSX50B54

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986112-EVM1SSX50B54 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 50 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986112-EVM1SSX50B54 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 50 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM1SSX50B54 - 986112-EVM1SSX50B54 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986112-EVM1SSX50B54 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 50 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986112-EVM1SSX50B54
Packaging: Tape & Reel (TR)
Length: 3.7592 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Composition: Cermet
Height: 1.4986 mm
Resistance: 50 kΩ
Power Rating: 150 mW
Width: 2.9972 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Max Power Dissipation: 150 mW

Buy Now
SMD 0.15W Potentiometer - 5-EVM1SSX50B54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W Potentiometer
5-EVM1SSX50B54
SMD 0.15W Potentiometer 5-EVM1SSX50B54
Trimmer 50K Ohm 0.15W SMD Product overview: EVM1SSX50B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1SSX50B54 can be used for catalog matching and distributor lookup.

Trimmer 50K Ohm 0.15W SMD Product overview: EVM1SSX50B54 from Panasonic is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, SMD, 0.15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-EVM1SSX50B54 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 986112-EVM1SSX50B54 5-EVM1SSX50B54
Product Name EVM1SSX50B54 SMD 0.15W Potentiometer
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details