Panasonic EVM-2XSX50B14 EVM-2XSX50B14

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058066-EVM-2XSX50B1 4 Packaging: Tape & Reel (TR) Length: 2.7432 mm Tolerance: 25 % Composition: Cermet Height: 1.8034 mm Resistance: 10 kΩ Power Rating: 150 mW Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058066-EVM-2XSX50B1 4 Packaging: Tape & Reel (TR) Length: 2.7432 mm Tolerance: 25 % Composition: Cermet Height: 1.8034 mm Resistance: 10 kΩ Power Rating: 150 mW Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM-2XSX50B14 - 1058066-EVM-2XSX50B14 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058066-EVM-2XSX50B1 4 Packaging: Tape & Reel (TR) Length: 2.7432 mm Tolerance: 25 % Composition: Cermet Height: 1.8034 mm Resistance: 10 kΩ Power Rating: 150 mW Width: 2.2098 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058066-EVM-2XSX50B14
Packaging: Tape & Reel (TR)
Length: 2.7432 mm
Tolerance: 25 %
Composition: Cermet
Height: 1.8034 mm
Resistance: 10 kΩ
Power Rating: 150 mW
Width: 2.2098 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Max Power Dissipation: 150 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1058066-EVM-2XSX50B14
Product Name EVM-2XSX50B14
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details