Panasonic SMD 0.15W 50V Resistor EVM-2WSX80B14

Description
10kR Cermet Trimmer Resistor, 0.15W, SMD, Linear, 50V Product overview: EVM-2WSX80B14 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR Cermet Trimmer Resistor, 0.15W, SMD, Linear, 50V Product overview: EVM-2WSX80B14 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.15W 50V Resistor - 80-EVM-2WSX80B14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W 50V Resistor
80-EVM-2WSX80B14
SMD 0.15W 50V Resistor 80-EVM-2WSX80B14
10kR Cermet Trimmer Resistor, 0.15W, SMD, Linear, 50V Product overview: EVM-2WSX80B14 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B14 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.15W, SMD, Linear, 50V Product overview: EVM-2WSX80B14 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-EVM-2WSX80B14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 80-EVM-2WSX80B14
Product Name SMD 0.15W 50V Resistor
Technology / Construction CERMET
Resistance Range 10000 ohms
Tolerance 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details