Panasonic EVM-1SSX50B53 EVM-1SSX50B53

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058062-EVM-1SSX50B5 3 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 5 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1SSX50B53EVM1SSX 50B53; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058062-EVM-1SSX50B5 3 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 5 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1SSX50B53EVM1SSX 50B53; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVM-1SSX50B53 - 1058062-EVM-1SSX50B53 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058062-EVM-1SSX50B5 3 Packaging: Tape & Reel (TR) Length: 3.7592 mm Tolerance: 25 % Temperature Coefficient: 250 ppm/°C Composition: Cermet Height: 1.4986 mm Resistance: 5 kΩ Power Rating: 150 mW Width: 2.9972 mm Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): EVM-1SSX50B53EVM1SSX 50B53; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Max Power Dissipation: 150 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058062-EVM-1SSX50B53
Packaging: Tape & Reel (TR)
Length: 3.7592 mm
Tolerance: 25 %
Temperature Coefficient: 250 ppm/°C
Composition: Cermet
Height: 1.4986 mm
Resistance: 5 kΩ
Power Rating: 150 mW
Width: 2.9972 mm
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): EVM-1SSX50B53EVM1SSX50B53;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Max Power Dissipation: 150 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1058062-EVM-1SSX50B53
Product Name EVM-1SSX50B53
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers