Panasonic Fixed Inductors - ETQPAF4R8HFA ETQPAF4R8HFA

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207499-ETQPAF4R8HFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 14.4 A Length: 17.2 mm Shielding: Unshielded Inductance: 4.8 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not DC Current: 14.4 A Height: 9 mm Resistance: 2.29 mΩ Current: 22.6 A Number of Pins: 2 Width: 16.8 mm Categories: Fixed Inductors DC Resistance (DCR): 2.29 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): ETQ-PAF4R8HFA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 16.8 mm Lead Free: Lead Free Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 21.4 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207499-ETQPAF4R8HFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 14.4 A Length: 17.2 mm Shielding: Unshielded Inductance: 4.8 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not DC Current: 14.4 A Height: 9 mm Resistance: 2.29 mΩ Current: 22.6 A Number of Pins: 2 Width: 16.8 mm Categories: Fixed Inductors DC Resistance (DCR): 2.29 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): ETQ-PAF4R8HFA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 16.8 mm Lead Free: Lead Free Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 21.4 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ETQPAF4R8HFA - 1207499-ETQPAF4R8HFA - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ETQPAF4R8HFA
1207499-ETQPAF4R8HFA
Fixed Inductors - ETQPAF4R8HFA 1207499-ETQPAF4R8HFA
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207499-ETQPAF4R8HFA Packaging: Cut Tape Termination: SMD/SMT Current Rating: 14.4 A Length: 17.2 mm Shielding: Unshielded Inductance: 4.8 µH Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not DC Current: 14.4 A Height: 9 mm Resistance: 2.29 mΩ Current: 22.6 A Number of Pins: 2 Width: 16.8 mm Categories: Fixed Inductors DC Resistance (DCR): 2.29 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): ETQ-PAF4R8HFA; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 16.8 mm Lead Free: Lead Free Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 21.4 A REACH SVHC: No SVHC Inductance Tolerance: 30 % Max Operating Temperature: 150 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207499-ETQPAF4R8HFA
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 14.4 A
Length: 17.2 mm
Shielding: Unshielded
Inductance: 4.8 µH
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 14.4 A
Height: 9 mm
Resistance: 2.29 mΩ
Current: 22.6 A
Number of Pins: 2
Width: 16.8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.29 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): ETQ-PAF4R8HFA;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 16.8 mm
Lead Free: Lead Free
Max DC Current: 14.4 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 21.4 A
REACH SVHC: No SVHC
Inductance Tolerance: 30 %
Max Operating Temperature: 150 °C

Buy Now
6.8uH 4.8uH 100KHz Inductor and Choke - 71-ETQPAF4R8HFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH 4.8uH 100KHz Inductor and Choke
71-ETQPAF4R8HFA
6.8uH 4.8uH 100KHz Inductor and Choke 71-ETQPAF4R8HFA
Power Choke Molded Wirewound 6.8uH/4.8uH 30% 100KHz 14.4A 0.00229Ohm DCR Product overview: ETQPAF4R8HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.8uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.8uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQPAF4R8HFA can be used for catalog matching and distributor lookup.

Power Choke Molded Wirewound 6.8uH/4.8uH 30% 100KHz 14.4A 0.00229Ohm DCR Product overview: ETQPAF4R8HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH, 4.8uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, 4.8uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQPAF4R8HFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1207499-ETQPAF4R8HFA 71-ETQPAF4R8HFA
Product Name Fixed Inductors - ETQPAF4R8HFA 6.8uH 4.8uH 100KHz Inductor and Choke
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 4.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details