Panasonic Surface Mount Inductors ETQP8M3R3JFA

Description
Panasonic ETQP8M3R3JFA Power Inductor
Request a Quote Datasheet
Description
Panasonic ETQP8M3R3JFA Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 548705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548705
Surface Mount Inductors 548705
Panasonic ETQP8M3R3JFA Power Inductor

Panasonic ETQP8M3R3JFA Power Inductor

Supplier's Site
Inductor, 3.3Uh, 23.6A, 20%, Aec-Q200; Inductance Panasonic - 37AC0585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 23.6A, 20%, Aec-Q200; Inductance Panasonic
37AC0585
Inductor, 3.3Uh, 23.6A, 20%, Aec-Q200; Inductance Panasonic 37AC0585
INDUCTOR, 3.3UH, 23.6A, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):23.6A; Inductor Construction:Shielde d; Saturation Current (Isat):27.6A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

INDUCTOR, 3.3UH, 23.6A, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):23.6A; Inductor Construction:Shielded; Saturation Current (Isat):27.6A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 548705 37AC0585
Product Name Surface Mount Inductors Inductor, 3.3Uh, 23.6A, 20%, Aec-Q200; Inductance Panasonic
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
DCR 0.0014 ohms
Rated DC Current 23600 milliamps 23600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details