Panasonic Surface Mount Inductors ETQP8M1R5JFA

Description
Panasonic ETQP8M1R5JFA
Request a Quote Datasheet
Description
Panasonic ETQP8M1R5JFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1445685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1445685
Surface Mount Inductors 1445685
Panasonic ETQP8M1R5JFA

Panasonic ETQP8M1R5JFA

Supplier's Site
Surface Mount Inductors - 1445679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1445679
Surface Mount Inductors 1445679
Panasonic ETQP8M1R5JFA

Panasonic ETQP8M1R5JFA

Supplier's Site
Inductor, 1.5Uh, 33.3A, 20%, Aec-Q200; Inductance Panasonic - 37AC0583 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 33.3A, 20%, Aec-Q200; Inductance Panasonic
37AC0583
Inductor, 1.5Uh, 33.3A, 20%, Aec-Q200; Inductance Panasonic 37AC0583
INDUCTOR, 1.5UH, 33.3A, 20%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielde d; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.2mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

INDUCTOR, 1.5UH, 33.3A, 20%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielded; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.2mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1445685 37AC0583
Product Name Surface Mount Inductors Inductor, 1.5Uh, 33.3A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 1.5 microH 1.5 microH
DCR 0.0020 ohms
Rated DC Current 29900 milliamps 33300 milliamps
Lead Style Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers