Panasonic Choke, Smd, 10.2Uh; Inductance Panasonic ETQP6F102HFA

Description
CHOKE, SMD, 10.2UH; Inductance:10.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.7A; Product Range:PCC-F126F Series; Power Inductor Case:12.5mm x 12.5mm x 5.7mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
CHOKE, SMD, 10.2UH; Inductance:10.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.7A; Product Range:PCC-F126F Series; Power Inductor Case:12.5mm x 12.5mm x 5.7mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Smd, 10.2Uh; Inductance Panasonic - 63W1768 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Smd, 10.2Uh; Inductance Panasonic
63W1768
Choke, Smd, 10.2Uh; Inductance Panasonic 63W1768
CHOKE, SMD, 10.2UH; Inductance:10.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.7A; Product Range:PCC-F126F Series; Power Inductor Case:12.5mm x 12.5mm x 5.7mm; DC Resistance RoHS Compliant: Yes

CHOKE, SMD, 10.2UH; Inductance:10.2µH; RMS Current (Irms):4.7A; Inductor Construction:Wirewound; Saturation Current (Isat):4.7A; Product Range:PCC-F126F Series; Power Inductor Case:12.5mm x 12.5mm x 5.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63W1768
Product Name Choke, Smd, 10.2Uh; Inductance Panasonic
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details