Panasonic Surface Mount Inductors ETQP5M680YFC

Description
Panasonic ETQP5M680YFC
Request a Quote Datasheet
Description
Panasonic ETQP5M680YFC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383663P
Surface Mount Inductors 2383663P
Panasonic ETQP5M680YFC

Panasonic ETQP5M680YFC

Supplier's Site
Surface Mount Inductors - 2383662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383662
Surface Mount Inductors 2383662
Panasonic ETQP5M680YFC

Panasonic ETQP5M680YFC

Supplier's Site
Surface Mount Inductors - 2383663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383663
Surface Mount Inductors 2383663
Panasonic ETQP5M680YFC

Panasonic ETQP5M680YFC

Supplier's Site
Inductor, 66Uh, 3A, 20%, Aec-Q200; Inductance Panasonic - 18AC7291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 66Uh, 3A, 20%, Aec-Q200; Inductance Panasonic
18AC7291
Inductor, 66Uh, 3A, 20%, Aec-Q200; Inductance Panasonic 18AC7291
INDUCTOR, 66UH, 3A, 20%, AEC-Q200; Inductance:66µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.9A; Product Range:PCC-M1054M Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 66UH, 3A, 20%, AEC-Q200; Inductance:66µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):4.9A; Product Range:PCC-M1054M Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383663P 18AC7291
Product Name Surface Mount Inductors Inductor, 66Uh, 3A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 66 microH 66 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details