Panasonic Surface Mount Inductors ETQP5M2R5YFK

Description
Panasonic ETQP5M2R5YFK
Request a Quote Datasheet
Description
Panasonic ETQP5M2R5YFK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383647
Surface Mount Inductors 2383647
Panasonic ETQP5M2R5YFK

Panasonic ETQP5M2R5YFK

Supplier's Site
Surface Mount Inductors - 2383648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383648
Surface Mount Inductors 2383648
Panasonic ETQP5M2R5YFK

Panasonic ETQP5M2R5YFK

Supplier's Site
Surface Mount Inductors - 2383648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383648P
Surface Mount Inductors 2383648P
Panasonic ETQP5M2R5YFK

Panasonic ETQP5M2R5YFK

Supplier's Site
Inductor, Aec-Q200, 2.5Uh, Shld, 11.9A; Inductance Panasonic - 29AH9991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.5Uh, Shld, 11.9A; Inductance Panasonic
29AH9991
Inductor, Aec-Q200, 2.5Uh, Shld, 11.9A; Inductance Panasonic 29AH9991
INDUCTOR, AEC-Q200, 2.5UH, SHLD, 11.9A; Inductance:2.5µH; RMS Current (Irms):11.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):20.1A; Product Range:-; Power Inductor Case:8.5mm x 8mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.5UH, SHLD, 11.9A; Inductance:2.5µH; RMS Current (Irms):11.9A; Inductor Construction:Wirewound; Saturation Current (Isat):20.1A; Product Range:-; Power Inductor Case:8.5mm x 8mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383647 29AH9991
Product Name Surface Mount Inductors Inductor, Aec-Q200, 2.5Uh, Shld, 11.9A; Inductance Panasonic
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details