Panasonic Surface Mount Inductors ETQP5M2R0YLC

Description
Panasonic ETQP5M2R0YLC
Request a Quote Datasheet
Description
Panasonic ETQP5M2R0YLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383642
Surface Mount Inductors 2383642
Panasonic ETQP5M2R0YLC

Panasonic ETQP5M2R0YLC

Supplier's Site
Surface Mount Inductors - 2383643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383643
Surface Mount Inductors 2383643
Panasonic ETQP5M2R0YLC

Panasonic ETQP5M2R0YLC

Supplier's Site
Surface Mount Inductors - 2383643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383643P
Surface Mount Inductors 2383643P
Panasonic ETQP5M2R0YLC

Panasonic ETQP5M2R0YLC

Supplier's Site
Inductor, 2Uh, 16.2A, 20%, Aec-Q200; Inductance Panasonic - 18AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Uh, 16.2A, 20%, Aec-Q200; Inductance Panasonic
18AC7288
Inductor, 2Uh, 16.2A, 20%, Aec-Q200; Inductance Panasonic 18AC7288
INDUCTOR, 2UH, 16.2A, 20%, AEC-Q200; Inductance:2µH; RMS Current (Irms):16.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):22.7A; Product Range:PCC-M1050ML Series; Power Inductor Case:10.9mm x 10mm x 5mm; DC RoHS Compliant: Yes

INDUCTOR, 2UH, 16.2A, 20%, AEC-Q200; Inductance:2µH; RMS Current (Irms):16.2A; Inductor Construction:Unshielded; Saturation Current (Isat):22.7A; Product Range:PCC-M1050ML Series; Power Inductor Case:10.9mm x 10mm x 5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383642 18AC7288
Product Name Surface Mount Inductors Inductor, 2Uh, 16.2A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 2 microH 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers