General Purpose Inductor, 22.7uH, 20%, 1 Element, Metal Composite-Core, SMD, 3028, CHIP, 3028 Product overview: ETQP5M220YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M220YFM can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1172810-ETQP5M220YFM
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
INDUCTOR, AEC-Q200, SHIELDED, 22UH, 3A; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde
3A 22uH Molding Choke ±20% 5.8A SMD,7.5x7mm Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-ETQP5M220YFM | 548706 | 1172810-ETQP5M220YFM | 90Y9934 | ETQP5M220YFM |
| Product Name | SMD 22.7uH Inductor and Choke | Surface Mount Inductors | Fixed Inductors - ETQP5M220YFM | Inductor, Aec-Q200, Shielded, 22Uh, 3A; Inductance Panasonic | Inductors/Coils/Transformers >> Power Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | 40 C (104 F) | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | ||
| Rated DC Current | 3700 milliamps | 3000 milliamps | 3000 milliamps |