Panasonic Surface Mount Inductors ETQP5M101YGC

Description
Panasonic ETQP5M101YGC
Request a Quote Datasheet
Description
Panasonic ETQP5M101YGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 548916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548916
Surface Mount Inductors 548916
Panasonic ETQP5M101YGC

Panasonic ETQP5M101YGC

Supplier's Site
Inductor, Aec-Q200, 97Uh, Shielded, 2.2A; Inductance Panasonic - 98Y8826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 97Uh, Shielded, 2.2A; Inductance Panasonic
98Y8826
Inductor, Aec-Q200, 97Uh, Shielded, 2.2A; Inductance Panasonic 98Y8826
INDUCTOR, AEC-Q200, 97UH, SHIELDED, 2.2A; Inductance:97µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3A; Product Range:PCC-M1050M Series; Power Inductor Case:10.7mm x 10mm x 5mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 97UH, SHIELDED, 2.2A; Inductance:97µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewound; Saturation Current (Isat):3A; Product Range:PCC-M1050M Series; Power Inductor Case:10.7mm x 10mm x 5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 548916 98Y8826
Product Name Surface Mount Inductors Inductor, Aec-Q200, 97Uh, Shielded, 2.2A; Inductance Panasonic
Inductance Range 97 microH 97 microH
DCR 0.2290 ohms
Rated DC Current 2700 milliamps 2200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details