Panasonic Surface Mount Inductors ETQP5M100YFK

Description
Panasonic ETQP5M100YFK
Request a Quote Datasheet
Description
Panasonic ETQP5M100YFK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7709385P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7709385P
Surface Mount Inductors 7709385P
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Surface Mount Inductors - 7709385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7709385
Surface Mount Inductors 7709385
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Surface Mount Inductors - 1067532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1067532
Surface Mount Inductors 1067532
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Surface Mount Inductors - 2383633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383633P
Surface Mount Inductors 2383633P
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Surface Mount Inductors - 2383633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383633
Surface Mount Inductors 2383633
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Surface Mount Inductors - 2383632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383632
Surface Mount Inductors 2383632
Panasonic ETQP5M100YFK

Panasonic ETQP5M100YFK

Supplier's Site
Fixed Inductors - ETQP5M100YFK - 1058048-ETQP5M100YFK - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ETQP5M100YFK
1058048-ETQP5M100YFK
Fixed Inductors - ETQP5M100YFK 1058048-ETQP5M100YFK
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058048-ETQP5M100YFK Packaging: Cut Tape Current Rating: 6.7 A Length: 8.5 mm Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 5.4102 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 20 % Ratings: AEC-Q200 Test Frequency: 100 kHz Core Material: Composite, Metal Military Standard: Not Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 5.4 mm Resistance: 33 mΩ Width: 8.001 mm Categories: Fixed Inductors DC Resistance (DCR): 37 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): ASPI-1040HI-100M-T05 ; SDR2207-100ML; PM5022-100M-RC; SDR1307-100ML; NS12565T100MNV; NS12555T100MNVETQ-P5 M100YFK; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 8.4 mm Lead Free: Yes Max DC Current: 6.7 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.7 A Saturation Current: 13 A Schedule B: 8504500000, 8504500000 Series Resistance: 33 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058048-ETQP5M100YFK
Packaging: Cut Tape
Current Rating: 6.7 A
Length: 8.5 mm
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 5.4102 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Ratings: AEC-Q200
Test Frequency: 100 kHz
Core Material: Composite, Metal
Military Standard: Not
Self Resonant Frequency: 100 kHz
Composition: Wirewound
Height: 5.4 mm
Resistance: 33 mΩ
Width: 8.001 mm
Categories: Fixed Inductors
DC Resistance (DCR): 37 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): ASPI-1040HI-100M-T05; SDR2207-100ML; PM5022-100M-RC; SDR1307-100ML; NS12565T100MNV; NS12555T100MNVETQ-P5M100YFK;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 8.4 mm
Lead Free: Yes
Max DC Current: 6.7 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 5.7 A
Saturation Current: 13 A
Schedule B: 8504500000, 8504500000
Series Resistance: 33 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
10uH Inductor and Choke - 71-ETQP5M100YFK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH Inductor and Choke
71-ETQP5M100YFK
10uH Inductor and Choke 71-ETQP5M100YFK
General Purpose Inductor, 10uH, 20%, Amorphous Metal Alloy-Core, 3332, Product overview: ETQP5M100YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M100YFK can be used for catalog matching and distributor lookup.

General Purpose Inductor, 10uH, 20%, Amorphous Metal Alloy-Core, 3332, Product overview: ETQP5M100YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M100YFK can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Aec-Q200, 10Uh, Shielded, 5.7A; Inductance Panasonic - 29AH9989 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 5.7A; Inductance Panasonic
29AH9989
Inductor, Aec-Q200, 10Uh, Shielded, 5.7A; Inductance Panasonic 29AH9989
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 5.7A; Inductance:10µH; RMS Current (Irms):5.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):13A; Product Range:-; Power Inductor Case:8.5mm x 8mm x 5.4mm; DC Resistance Max:0.037ohm;RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 5.7A; Inductance:10µH; RMS Current (Irms):5.7A; Inductor Construction:Wirewound; Saturation Current (Isat):13A; Product Range:-; Power Inductor Case:8.5mm x 8mm x 5.4mm; DC Resistance Max:0.037ohm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7709385P 7709385 1058048-ETQP5M100YFK 71-ETQP5M100YFK 29AH9989
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - ETQP5M100YFK 10uH Inductor and Choke Inductor, Aec-Q200, 10Uh, Shielded, 5.7A; Inductance Panasonic
Inductance Range 10 microH 10 microH 10 microH 10 microH
Rated DC Current 6700 milliamps 6700 milliamps 5700 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0854 Pcc-m
Technology Wirewound Standard; Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details